DSF/prEN 15649-4

Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices

pending
Organization: DS
Status: pending
Page Count: 33
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

FprEN 15649 specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on or in water according to prEN 15649-1. This document (FprEN 15649-3) is applicable with prEN 15649-1 and FprEN 15649-2. This European Standard is applicable for Class B floating leisure articles for use on or in water according to prEN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. Class B devices provide a buoyant structure with one or more body openings into which the user is positioned partly immersed. NOTE 1 Typical products forming Class B (see Annex B): . floating rafts with interior body holding system ("swim seats") mostly in circular or square shape, fantasy shape for playing purposes; . floating fantasy shaped (animal adaptations) structures with one or more openings to host a child's body, with or without body holding system; . floating with slits or openings to put legs through any shape (animal, car imitation etc.); . floating rings with interior seat segments inside the circular body opening. NOTE 2 Typical places for application: . pools; . protected areas of lakes, ponds; . protected area sea shore (no offshore winds, no currents).

Document History

March 5, 2012
Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on or in...
March 9, 2010
Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on or in...
Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
This part of EN 15649 specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on or in water...
Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
This prEN 15649-4 is applicable for Class B floating leisure articles for use on or in water as classified in clause 4 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
DSF/prEN 15649-4
Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
FprEN 15649 specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on or in water according...
Advertisement