DOD - DSCC-DWG-93002
CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 372 CONTACT POSITIONS
| Organization: | DOD |
| Publication Date: | 2 December 2004 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch (1.27 mm)), high performance two-piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter board modules, and fixed backplanes) applications utilizing surface mount daughter board and compliant pin backpanel termination techniques.
The connector family includes members, which provide combinations of low power signal contacts, power contacts, shielded contacts and optical termini. The connector family offers severe operating environment performance capability, such as protective hoods, contact sealing, interfacial seals, electrostatic shielding and other advanced capabilities.
This connector family is organized and fabricated utilizing modular design, with available connector module blocks which can be grouped to provide for combinations of low power signal contacts, fiber optic termini, power contacts, and shielded contacts. Specific implementation groupings of these module blocks constitute elements of the connector family. This specific requirements drawing details a member of the connector family which is composed of a grouping of (10) low power blade type contact module blocks, which when combined provided a total of 372 signal contacts. The contact module blocks are enclosed (epoxy bonded) within a ground-plane forming aluminum frame, resulting in a single piece metal shrouded connector construction.
The connector aluminum shroud (frame) provides for:
a. 3 press fit keying pins
b. 8 position keying pins.
c. Center located guide pin
d. 3 single sided (non-float mount) connector mounting ears
e. 6 electrostatic cover attachment mounting holes.
This assembly mates with DSCC drawing 93003 backpanel connector. The connector features straddle type, surface mount termination for printed circuit daughter card module installation, which will accommodate from .053 to .231 inch (1.35 to 5.87 mm) spacing between the daughter board contact termination planes. This family member does not include module blocks, which contain fiber optics, power, or shielded contact elements. Other members of this connector family, which include these additional capabilities, are included in separate DSCC drawings 93003 to 93013.
intended Use:
Connectors conforming to this drawing are intended for use when military specifications do not exist and qualified military connectors that will perform the required function are not available for... View More
Document History