CSA - CAN/CSA-ISO/IEC 15408-3-09
Information technology — Security techniques — Evaluation criteria for IT security — Part 3: Security assurance components
| Organization: | CSA |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 196 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 15408 defines the assurance requirements of ISO/IEC 15408. It includes the evaluation assurance levels (EALs) that define a scale for measuring assurance for component TOEs, the composed assurance packages (CAPs) that define a scale for measuring assurance for composed TOEs, the individual assurance components from which the assurance levels and packages are composed, and the criteria for evaluation of PPs and STs.
Document History