SNZ - AS/NZS 60079.10.1

Explosive atmospheres Part 10.1: Classification of areas—Explosive gas atmospheres

inactive
Organization: SNZ
Publication Date: 18 September 2009
Status: inactive
Page Count: 184

Document History

June 24, 2022
Explosive atmospheres Part 10.1: Classification of areas – Explosive gas atmospheres
This part of IEC 60079 is concerned with the classification of areas where flammable gas or vapour hazards may arise and may then be used as a basis to support the proper design, construction,...
March 14, 2017
Ruling Explosive atmospheres Part 10.1: Classification of areas-Explosive gas atmospheres
A description is not available for this item.
AS/NZS 60079.10.1
September 18, 2009
Explosive atmospheres Part 10.1: Classification of areas—Explosive gas atmospheres
A description is not available for this item.
September 18, 2009
Explosive atmospheres Part 10.1: Classification of areas – Explosive gas atmospheres
This part of AS/NZS 60079 is concerned with the classification of areas where flammable gas or vapour or mist hazards (see notes 1, 2 and 3) may arise and may then be used as a basis to support the...

References

Advertisement