ISO 2470-1
Paper, board and pulps — Measurement of diffuse blue reflectance factor — Part 1: Indoor daylight conditions (ISO brightness)
| Organization: | ISO |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Paper and board): | 85.060 |
| ICS Code (Pulps): | 85.040 |
scope:
This part of ISO 2470 specifies a method for measuring the diffuse blue reflectance factor (ISO brightness) of pulps, papers and boards.
This part of ISO 2470 is limited in its scope to white and near-white pulps, papers and boards. The measurement can only be made in an instrument in which the ultraviolet energy level of the illumination has been adjusted to correspond to the CIE illuminant C using a fluorescent reference standard.
NOTE The property called D65 brightness is measured with an instrument adjusted to a much higher UV content than that specified in this part of ISO 2470. The measurement of D65 brightness is described in ISO 2470-2.
Document History