ETSI - PRETS 300 196-2
Integrated Services Digital Network (ISDN); Generic Functional Protocol for the Support of Supplementary Services Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 67 |
scope:
This second part of ETS 300 196 is applicable to the generic functional protocol for the support of supplementary services for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [10]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol.
This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 generic functional protocol for the support of supplementary services as specified in ETS 300 196-1 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8].
The supplier of a protocol implementation which is claimed to conform to ETS 300 196-1 [2] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.
Document History