CSA - CAN/CSA-ISO/IEC 9075-3-09
Information technology — Database languages — SQL — Part 3: Call-Level Interface (SQL/CLI)
inactive
| Organization: | CSA |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 414 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This part of ISO/IEC 9075 defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a programming language in such a way that procedures used are independent of the SQL statements to be executed.
Document History
January 1, 2018
Information technology — Database languages — SQL — Part 3: Call-Level Interface (SQL/CLI)
This part of ISO/IEC 9075 defines the structures and procedures that can be used to execute statements of the database language SQL from within an application written in a programming language in...
January 1, 2018
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of ISO/IEC 9075 defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a programming language in...
CAN/CSA-ISO/IEC 9075-3-09
October 1, 2009
Information technology — Database languages — SQL — Part 3: Call-Level Interface (SQL/CLI)
This part of ISO/IEC 9075 defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a programming language in...
January 1, 2009
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of ISO/IEC 9075 defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a programming language in...
December 1, 2004
Information technology Database languages SQL Part 3: Call-Level Interface (SQL/CLI)
This part of ISO/IEC 9075 defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a standard programming...
December 1, 2004
Information Technology - Database Languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of ISO/IEC 9075 defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a standard programming...
February 1, 1997
Information Technology - Database Languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of ISO/IEC 9075 defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a standard programming...