ASSE 1050
Performance Requirements for Stack Air Admittance Valves for Sanitary Drainage Systems
| Organization: | ASSE |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 24 |
scope:
Description
These devices consist of a one-way valve designed to allow air to enter the plumbing drainage system when a pressure less than atmospheric develops. The device closes and seals by gravity under zero (0) differential pressure (static condition) and under positive pressure. These devices prevent sewer gases from entering a building. The device consists of a hooded or shielded body which contains a movable sealing assembly which seats and seals air flow when closed and allows air to enter when open.
Temperature Range
These devices shall function at temperatures from -40.0°F to 150.0°F (-40.0°C to 65.6°C).
Rating
These devices shall, at a minimum, pass the required volume of air according to Table 1 at -1.0 inch (-25.4 mm) water column.
Document History