SN - NS-EN 4634:2009

Aerospace series - Screws, 100° countersunk head, six lobe recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature) / 650 °C

active, Most Current
Organization: SN
Publication Date: 1 October 2009
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4634:2009
October 1, 2009
Aerospace series - Screws, 100° countersunk head, six lobe recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature) / 650 °C
A description is not available for this item.
Advertisement