ASSE 1049

Performance Requirements for Individual and Branch Type Air Admittance Valves for Chemical Waste Systems

active, Most Current
Buy Now
Organization: ASSE
Publication Date: 1 May 2009
Status: active
Page Count: 20
scope:

Description

These devices consist of a one-way valve designed to allow air to enter the plumbing drainage system when a pressure less than atmospheric develops. The device closes and seals by gravity under (0) differential pressure (static condition) and under positive pressure. These devices prevent sewer gases from entering the building. The device consists of a hooded or shielded body which contains a movable sealing assembly which seats and seals air flow when closed and allows air to enter when open.

Temperature Range

These devices shall function at temperatures from -40.0°F to 212.0°F (-40.0°C to 100.0°C).

Rating

These devices shall be rated to pass the air rate indicated in Table 1 without exceeding a pressure drop greater than 1.0 inch (25.4 mm) of water column.

Document History

June 1, 2021
Performance Requirements for Individual and Branch Type Air Admittance Valves for Chemical Waste Systems
Description These devices consist of a one-way valve designed to allow air to enter the plumbing drainage system when a pressure less than atmospheric develops. The device closes and seals by...
ASSE 1049
May 1, 2009
Performance Requirements for Individual and Branch Type Air Admittance Valves for Chemical Waste Systems
Description These devices consist of a one-way valve designed to allow air to enter the plumbing drainage system when a pressure less than atmospheric develops. The device closes and seals by...

References

Advertisement