SN - NS-EN 4199-003:2009
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 °C up to 150 °C and copper, nickel plated - 65 °C up to 260 °C - Product standard
inactive, Most Current
| Organization: | SN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NS-EN 4199-003:2009
October 1, 2009
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 °C up to 150 °C and copper, nickel plated - 65 °C up to 260 °C - Product standard
A description is not available for this item.