GMW16144

Multilayer Turbo Charger Hoses with Moderate Temperature Resistance

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2009
Status: inactive
Page Count: 7
scope:

This specification covers the materials and performance of elastomeric turbocharger hoses for moderate temperature resistance. 

Material Description. Materials covered by this specification are divided into the following types: 

Type A. Chloropolyethylene (CM) lining, with intermediate layer made of a mixture of CM and Ethylene-Propylene-Diene (EPDM) and cover of EPDM for +125°C permanent and +150°C peak temperatures. 

Type B. Ethylene-Acrylate (AEM) lining, with intermediate layer made of a mixture of AEM and EPDM and cover of EPDM for +150°C permanent and +175°C peak temperatures. 

Type C. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout). All hoses shall have textile reinforcement suitable to fulfill the requirements of the material and durability tests. 

Typical Applications. Hoses in turbo charger applications. 

Document History

March 1, 2020
Multilayer Turbo Charger Hoses with Moderate Temperature Resistance
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
August 1, 2014
Multilayer Turbo Charger Hoses with Moderate Temperature Resistance
This specification covers the materials and performance of elastomeric turbocharger hoses for moderate temperature resistance. Material Description. Materials covered by this specification are...
GMW16144
September 1, 2009
Multilayer Turbo Charger Hoses with Moderate Temperature Resistance
This specification covers the materials and performance of elastomeric turbocharger hoses for moderate temperature resistance.  Material Description. Materials covered by this specification are...

References

Advertisement