ISO 16000-17

Indoor air — Part 17: Detection and enumeration of moulds — Culture-based method TECHNICAL CORRIGENDUM 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2009
Status: active
Page Count: 2
ICS Code (Ambient atmospheres): 13.040.20
scope:

This part of ISO 16000 specifies a method for the detection and enumeration of moulds by cultivation after sampling by impaction according to ISO 16000-18 or by filtration according to ISO 16000-16. It is also suitable for cultivation of moulds from material suspensions or from direct plating.

Document History

ISO 16000-17
October 1, 2009
Indoor air — Part 17: Detection and enumeration of moulds — Culture-based method TECHNICAL CORRIGENDUM 1
This part of ISO 16000 specifies a method for the detection and enumeration of moulds by cultivation after sampling by impaction according to ISO 16000-18 or by filtration according to ISO 16000-16....
December 15, 2008
Indoor air - Part 17: Detection and enumeration of moulds - Culture-based method
This part of ISO 16000 specifies a method for the detection and enumeration of moulds by cultivation after sampling by impaction according to ISO 16000-18 or by filtration according to ISO 16000-16....

References

Advertisement