SN - NS-EN 4635:2009
Aerospace series - Screws, 100° countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 270 MPa (at ambient temperature) / 650 °C
active, Most Current
| Organization: | SN |
| Publication Date: | 1 October 2009 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NS-EN 4635:2009
October 1, 2009
Aerospace series - Screws, 100° countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 270 MPa (at ambient temperature) / 650 °C
A description is not available for this item.