ISO 8612

Ophthalmic instruments — Tonometers

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2009
Status: active
Page Count: 20
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This International Standard, together with ISO 15004-1, specifies minimum requirements and the design compliance procedure for tonometers intended for routine clinical use in the estimation of intraocular pressure (IOP).

This International Standard takes precedence over ISO 15004-1, if differences exist.

NOTE    The true intraocular pressure is seldom directly measured since it would require invasion of the eye. Since the true IOP cannot be clinically measured, alternative methods are specified for determining a reference IOP (Annex A and Annex B).

Document History

ISO 8612
October 1, 2009
Ophthalmic instruments — Tonometers
This International Standard, together with ISO 15004-1, specifies minimum requirements and the design compliance procedure for tonometers intended for routine clinical use in the estimation of...
April 15, 2001
Ophthalmic Instruments - Tonometers
A description is not available for this item.

References

Advertisement