ANSI - INCITS/ISO/IEC 24727-3
Identification Cards - Integrated Circuit Card Programming Interfaces - Part 3: Application Interface
| Organization: | ANSI |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 202 |
scope:
This part of ISO/IEC 24727 defines services as representations
of action requests and action responses to be supported at the
client-application service interface. The services are described in
a programming-language
This part of ISO/IEC 24727 is the application interface of the Open Systems Interconnection Reference Model defined in ISO/IEC 7498-1. It provides a high-level interface for a client-application making use of information storage and processing operations of a card-application as viewed on the generic card interface.
This part of ISO/IEC 24727 does not mandate a specific implementation methodology for this interface.
Document History