ISO TR 16268
Surface chemical analysis - Proposed procedure for certifying the retained areic dose in a working reference material produced by ion implantation
| Organization: | ISO |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Chemical reagents): | 71.040.30 |
scope:
This Technical Report specifies a procedure for the certification of the areic dose of an ion-implanted analyte element of atomic number larger than that of silicon retained in a working reference material (WoRM) intended for surface-analytical use. The WoRM is in the form of a polished (or similarly smooth-faced) wafer (also referred to as the host), of uniform composition and nominal diameter 50 mm or more, that has been ionimplanted with nominally one isotope of a chemical element (also referred to as the analyte), not already present in the host, to a nominal areic dose normally within the range 1016 atoms/cm2 to 1013 atoms/cm2 (i.e. the range of primary interest in semiconductor technology). The areic dose of the ion-implanted analyte retained in the WoRM wafer is certified against the areic dose of the same analyte retained in an ionimplanted silicon wafer having the status of a (preferably certified) secondary reference material (SeRM).
Information is provided on the concept and the procedure for
certification of the WoRM. There is also a description of the
requirements for the reference materials, the comparative
measurements and the actual certification. Supporting information
on ion implantation, ion-implantation dosimetry,
wavelength-dispersiv
Document History