NPFC - MIL-PRF-87819/1
HEADSET-MICROPHONE, HEARING PROTECTIVE TYPE HIGH AMBIENT NOISE LEVELS, 105-125 dB, M87819/1-O1
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 30 September 2009 |
| Status: | inactive |
| Page Count: | 10 |
Document History
November 29, 2019
Headset-Microphone, Hearing Protective Type High Ambient Noise Levels, 105-125 dB, M87819/1-O1
A description is not available for this item.
February 23, 2015
HEADSET-MICROPHONE, HEARING PROTECTIVE TYPE HIGH AMBIENT NOISE LEVELS, 105-125 dB, M87819/1-01
A description is not available for this item.
MIL-PRF-87819/1
September 30, 2009
HEADSET-MICROPHONE, HEARING PROTECTIVE TYPE HIGH AMBIENT NOISE LEVELS, 105-125 dB, M87819/1-O1
A description is not available for this item.
August 8, 1997
HEADSET-MICROPHONE, HEARING PROTECTIVE TYPE HIGH AMBIENT NOISE LEVELS, 105-125 DB M87819/1-01
A description is not available for this item.
January 30, 1997
HEADSET-MICROPHONE, HEARING PROTECTIVE TYPE HIGH AMBIENT NOISE LEVELS, 105-125 DB M87819/1-01
Headset-microphone M87819/1-01 is a high ambient noise level headset-microphone designed for use by ground personnel to provide communication under the extreme noise conditions encountered in close...
March 11, 1985
HEADSET-MICROPHONE, HEARING PROTECTIVE TYPE HIGH AMBIENT NOISE LEVELS, 105-125 DB M87819/1-01
This specification sheet is approved for use by the Department of the Air Force, and is available for use by all Departments and Agencies of the Department of Defense.
The complete requirements for...