CENELEC - EN 61676
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
inactive
| Organization: | CENELEC |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Diagnostic equipment): | 11.040.55 |
| ICS Code (Radiographic equipment): | 11.040.50 |
Document History
May 1, 2023
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
This document specifies the performance requirements of instruments as used in the NON-INVASIVE MEASUREMENT of X-RAY TUBE VOLTAGE up to 150 kV and the relevant compliance tests. This document also...
EN 61676
December 1, 2002
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
A description is not available for this item.
December 1, 2002
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
A description is not available for this item.