DS/EN 843-6

Advanced technical ceramics - Mechanical properties of monolithic ceramics at room temperature - Part 6: Guidance for fractographic investigation

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 September 2009
Status: active
Page Count: 46
ICS Code (Advanced ceramics): 81.060.30
scope:

This Part of EN 843 contains guidelines to be adopted when evaluating the appearance of the fracture surface of an advanced technical ceramic. The purpose in undertaking this procedure can be various, for example, for material development or quality assessment, to identify normal or abnormal causes of failure, or as a design aid. NOTE Not all advanced technical ceramics are amenable to fractography. In particular, coarse-grained ceramics can show such rough surfaces that identifying the fracture origin may be impossible. Similarly, porous materials, especially those of a granular nature, tend not to fracture in a continuous manner, making analysis difficult.

Document History

DS/EN 843-6
September 2, 2009
Advanced technical ceramics - Mechanical properties of monolithic ceramics at room temperature - Part 6: Guidance for fractographic investigation
This Part of EN 843 contains guidelines to be adopted when evaluating the appearance of the fracture surface of an advanced technical ceramic. The purpose in undertaking this procedure can be...
Advanced technical ceramics - Mechanical properties of monolithic ceramics at room temperature - Part 6: Guidance for fractographic investigation
This Part of EN 843 contains guidelines to be adopted when evaluating the appearance of the fracture surface of an advanced technical ceramic. The purpose in undertaking this procedure can be...

References

Advertisement