NPFC - MIL-DTL-4339
CORROSION PREVENTIVE, SOLUBLE OIL FOR WATER INJECTION SYSTEMS (NATO CODE NUMBER C-630)
| Organization: | NPFC |
| Publication Date: | 5 October 2009 |
| Status: | active |
| Page Count: | 11 |
scope:
This specification covers the requirements for one type of corrosion preventive soluble oil conforming to NATO Code Number C-630, used in water-alcohol mixtures. These water-alcohol mixtures are used as thrust augmentation in certain jet aircraft engines and as anti-detonation or internal coolant fluids in certain reciprocating engines (see 6.1 and 6.6).
intended Use:
The finished oil is intended only to be used to prevent corrosion caused by water-alcohol mixtures contained in ground handling equipment and used in aircraft wateralcohol injected systems. The... View More
Document History