DIN EN ISO 22476-9

Geotechnical investigation and testing - Field testing - Part 9: Field vane test (ISO/DIS 22476-9:2009); German version prEN ISO 22476-9:2009

inactive
Organization: DIN
Publication Date: 1 October 2009
Status: inactive
Page Count: 25
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020

Document History

January 1, 2021
Geotechnische Erkundung und Untersuchung - Felduntersuchungen - Teil 9: Fluegelscherversuche (FVT und FVT-F) (ISO 22476-9:2020); Deutsche Fassung EN ISO 22476-9:2020
A description is not available for this item.
September 1, 2019
Ground investigation and testing - Field testing - Part 9: Field vane test (FVT und FVT-F) (ISO/DIS 22476-9:2019); German and English version prEN ISO 22476-9:2019
A description is not available for this item.
April 1, 2014
Ground investigation and testing - Field testing - Part 9: Field vane test (ISO/DIS 22476-9:2014); German version prEN ISO 22476-9:2014
Diese Europäische Norm legt Anforderungen an Baugrunduntersuchungen mit dem Flügelscherversuch im Rahmen der geotechnischen Untersuchungen nach EN 1997-2 fest. Diese Europäische Norm behandelt den...
DIN EN ISO 22476-9
October 1, 2009
Geotechnical investigation and testing - Field testing - Part 9: Field vane test (ISO/DIS 22476-9:2009); German version prEN ISO 22476-9:2009
A description is not available for this item.

References

Advertisement