FORD WE950

PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS – MECHANICAL AND PERFOMANCE PROPERTIES

inactive
Buy Now
Organization: FORD
Publication Date: 13 August 2009
Status: inactive
Page Count: 6
scope:

This standard specifies the mechanical and performance requirements for prevailing torque-type steel hexagon nuts, hexagon nut and washer assemblies and hexagon flange nuts, tested at room temperature as specified in ISO 1.

a) with nominal diameters M4 to M24 inclusive.

b) with strength requirements of property classes 8 and 10, according to ISO 898/2.

c) with dimensions as specified in the Worldwide Product Standards or on Worldwide Utility Part drawings.

d) within the following temperature ranges:

1) -50 to +300 °C for all-metal nuts.

2) -50 to 120 +120 °C for non-metallic insert nuts.

NOTE: This specification is not applicable to parts which do not have a coating incorporating a selflubrication constituent or which are not lubricated to meet the requirements of WZ100, unless otherwise specified.

Unless stated otherwise, all reference to nuts in this standard are to both all metal and non-metallic insert prevailing torque hexagon nuts, hexagon nut and washer assemblies and prevailing torque hexagon flange nuts.

NOTE: These products shall be capable of being assembled on bolts with pilot points in accordance with WA 900

Document History

April 22, 2020
PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS - MECHANICAL AND PERFORMANCE PROPERTIES
This appendix describes a recommended method for measuring the prevailing torque and clamping force performance characteristics of prevailing torque nuts employing a manual torque wrench or other...
September 9, 2016
PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS – MECHANICAL AND PERFORMANCE PROPERTIES
This standard specifies the mechanical and performance requirements for prevailing torque-type steel hexagon nuts, hexagon nut and washer assemblies and hexagon flange nuts, tested at room...
July 31, 2015
PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS – MECHANICAL AND PERFORMANCE PROPERTIES
This standard specifies the mechanical and performance requirements for prevailing torque-type steel hexagon nuts, hexagon nut and washer assemblies and hexagon flange nuts, tested at room...
March 6, 2015
PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS – MECHANICAL AND PERFORMANCE PROPERTIES
This standard specifies the mechanical and performance requirements for prevailing torque-type steel hexagon nuts, hexagon nut and washer assemblies and hexagon flange nuts, tested at room...
June 30, 2014
PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS – MECHANICAL AND PERFOMANCE PROPERTIES
This standard specifies the mechanical and performance requirements for prevailing torque-type steel hexagon nuts, hexagon nut and washer assemblies and hexagon flange nuts, tested at room...
FORD WE950
August 13, 2009
PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS – MECHANICAL AND PERFOMANCE PROPERTIES
This standard specifies the mechanical and performance requirements for prevailing torque-type steel hexagon nuts, hexagon nut and washer assemblies and hexagon flange nuts, tested at room...
June 1, 2008
PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS - MECHANICAL AND PERFORMANCE PROPERTIES
This standard specifies the mechanical and performance requirements for prevailing torque-type steel hexagon nuts, hexagon nut and washer assemblies and hexagon flange nuts, tested at room...
March 1, 1994
PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS - MECHANICAL AND PERFORMANCE PROPERTIES
1. SCOPE. This standard specifies the mechauical and performance requkements for prevailing torque-type steel hexagon nuts, hexagon nut and washer assemblies and hexagon flange nuts, tested at room...
January 1, 1993
PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS - MECHANICAL AND PERFORMANCE PROPERTIES
This appendix describes a recommended method for measuring the prevailing torque and clamping force performance characteristics of prevailing torque nuts employing a manual torque wrench or other...

References

Advertisement