CSA - CAN/CSA-ISO/IEC 18000-4-09

Information technology — Radio frequency identification for item management — Part 4: Parameters for air interface communications at 2,45 GHz

inactive
Organization: CSA
Publication Date: 1 October 2009
Status: inactive
Page Count: 116
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 2,45 GHz Industrial, Scientific, and Medical (ISM) band used in item management applications. This part of ISO/IEC 18000 provides a common technical specification for RFID devices that can be used by ISO committees developing RFID application standards. This part of ISO/IEC 18000 is intended to allow for compatibility and to encourage inter-operability of products for the growing RFID market in the international marketplace. This part of ISO/IEC 18000 defines the forward and return link parameters for technical attributes including, but not limited to, operating frequency, operating channel accuracy, occupied channel bandwidth, maximum equivalent isotropically radiated power (EIRP), spurious emissions, modulation, duty cycle, data coding, bit rate, bit rate accuracy, bit transmission order, and where appropriate operating channels, frequency hop rate, hop sequence, spreading sequence, and chip rate. This part of ISO/IEC 18000 further defines the communications protocol used in the air interface.

This part of ISO/IEC 18000 contains two modes. The first is a passive tag operating as an interrogator talks first and the second is a battery-assisted tag operating as a tag talks first. The detailed technical differences between the modes are shown in the parameter tables.

Document History

January 1, 2019
Information technology — Radio frequency identification for item management — Part 4: Parameters for air interface communications at 2,45 GHz
This document defines the air interface for radio frequency identification (RFID) devices operating in the 2,45 GHz industrial, scientific, and medical (ISM) band used in item management...
January 1, 2016
Information technology - Radio frequency identification for item management - Part 4: Parameters for air interface communications at 2,45 GHz
18000 defines the air interface for radio frequency identification (RFID) devices operating in the 2,45 GHz Industrial, Scientific, and Medical (ISM) band used in item management applications. This...
CAN/CSA-ISO/IEC 18000-4-09
October 1, 2009
Information technology — Radio frequency identification for item management — Part 4: Parameters for air interface communications at 2,45 GHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 2,45 GHz Industrial, Scientific, and Medical (ISM) band used in item management...
January 1, 2009
Information technology - Radio frequency identification for item management - Part 4: Parameters for air interface communications at 2,45 GHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 2,45 GHz Industrial, Scientific, and Medical (ISM) band used in item management...
October 1, 2005
Information technology Radio frequency identification for item management Part 4: Parameters for air interface communications at 2,45 GHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 2,45 GHz Industrial, Scientific, and Medical (ISM) band used in item management...

References

Advertisement