CEN - EN 15001-1
Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
inactive
| Organization: | CEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 124 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
Document History
February 1, 2023
Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
This document specifies detailed functional requirements for the design, selection of materials, construction, inspection and testing of:
— industrial gas installation pipework and assemblies with...
EN 15001-1
July 1, 2009
Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
A description is not available for this item.