DIN IEC 61755-3-6/A1

Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 86B/2898/CD:2009)

inactive, Most Current
Organization: DIN
Publication Date: 1 October 2009
Status: inactive
Page Count: 6
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

DIN IEC 61755-3-6/A1
October 1, 2009
Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 86B/2898/CD:2009)
A description is not available for this item.
November 1, 2005
Fibre optic connector optical interfaces - Part 3-6: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as material for the end face contact zone, single mode fibre (IEC 86B/2170/CD:2005)
A description is not available for this item.

References

Advertisement