DIN EN ISO 17186
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO/DIS 17186/IUP 41:2009); German version prEN ISO 17186/IUP 41:2009
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Leather and furs): | 59.140.30 |
Document History
March 1, 2012
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO 17186:2011); German version EN ISO 17186:2011
Diese Internationale Norm legt ein Verfahren zur Bestimmung der Dicke der auf das Leder aufgebrachten Deckschicht fest, wobei sie bei der Messung nicht zusammengedrückt wird. Das Verfahren gilt für...
DIN EN ISO 17186
October 1, 2009
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO/DIS 17186/IUP 41:2009); German version prEN ISO 17186/IUP 41:2009
A description is not available for this item.
October 1, 2003
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO 17186:2002); German version EN ISO 17186:2002
A description is not available for this item.