IEC 60728-7-3

Cable networks for television signals, sound signals and interactive services – Part 7-3: Hybrid fibre coax outside plant status monitoring – Power supply to transponder interface bus (PSTIB)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2009
Status: active
Page Count: 42
ICS Code (Telecommunication systems): 33.040
ICS Code (Audio, video and audiovisual engineering): 33.160
scope:

This part of IEC 60728 specifies requirements for the Hybrid Fibre Coax (HFC) Outside Plant (OSP) Power Supplies (PS). This standard is part of a series developed to support the design and implementation of interoperable management systems for evolving HFC cable networks. The purpose of the standards is to support the design and implementation of interoperable management systems for evolving HFC cable networks. The Power Supply to Transponder Interface Bus (PSTIB) specification describes the physical (PHY) interface and related messaging and protocols implemented at the Data Link Layer (DLL), layers 1 and 2 respectively in the 7-layer ISO-OSI reference model, that support communications between compliant transponders and the managed OSP power supplies and other related power equipment to which they interface.

This standard describes the PSTIB PHY and DLL layer requirements and protocols that shall be implemented to support reliable communications between all type 2 and type 3 compliant OSP transponders on the HFC plant and managed OSP power supplies and related hardware. Any exceptions to compliance with this standard will be specifically noted as necessary.

Document History

IEC 60728-7-3
October 1, 2009
Cable networks for television signals, sound signals and interactive services – Part 7-3: Hybrid fibre coax outside plant status monitoring – Power supply to transponder interface bus (PSTIB)
This part of IEC 60728 specifies requirements for the Hybrid Fibre Coax (HFC) Outside Plant (OSP) Power Supplies (PS). This standard is part of a series developed to support the design and...
October 1, 2003
Cable networks for television signals, sound signals and interactive services Part 7-3: Hybrid Fibre Coax Outside Plant Status Monitoring Power supply to Transponder Interface Bus (PSTIB) Specification
A description is not available for this item.

References

Advertisement