ISO 1833-20
Textiles — Quantitative chemical analysis — Part 20: Mixtures of elastane and certain other fibres (method using dimethylacetamide)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 October 2009 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
This part of ISO 1833 specifies a method using dimethylacetamide to determine the percentage of elastane, after removal of non-fibrous matter, in textiles made of binary mixtures of certain elastane fibres with cotton, viscose, cupro, modal, polyamide, polyester or wool fibres.
This method is not applicable when acrylic fibres are present.
Document History
December 1, 2018
Textiles - Quantitative chemical analysis - Part 20: Mixtures of elastane with certain other fibres (method using dimethylacetamide)
This document specifies a method using dimethylacetamide to determine the mass percentage of elastane, after removal of non-fibrous matter, in textiles made of mixtures of:
— certain elastane fibres...
ISO 1833-20
October 15, 2009
Textiles — Quantitative chemical analysis — Part 20: Mixtures of elastane and certain other fibres (method using dimethylacetamide)
This part of ISO 1833 specifies a method using dimethylacetamide to determine the percentage of elastane, after removal of non-fibrous matter, in textiles made of binary mixtures of certain elastane...