NAVISTAR - TMS 4103
Decorative Chromium Plating On Aluminum
| Organization: | NAVISTAR |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This specification covers base metal requirements, plating appearance, thickness and electrochemical potential requirements, corrosion resistance, adhesion, qualification, source approval and quality control, and shipping and handling requirements.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
APPLICATION
This specification covers bright decorative, corrosion resistant, electroplated coatings of copper, nickel, and chromium suitable for use on aluminum substrates, including SPF (superplastic formed) aluminum. These coatings are used in exterior applications exposed to severe service conditions including scratching, denting, and abrasion, such as bumpers and grilles.
Document History