ASTM International - ASTM D3935-09

Standard Specification for Polycarbonate (PC) Unfilled and Reinforced Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 2009
Status: inactive
Page Count: 7
ICS Code (Thermoplastic materials): 83.080.20
ICS Code (Reinforced plastics): 83.120
scope:

1.1 This specification covers unfilled and reinforced polycarbonate and polycarbonate copolymer materials suitable for injection molding, blow molding, and extrusion. Some of these compositions may also find use for compression molding or application from solution.

1.2 The properties in this specification are those required for identifying the compositions covered. There may be other requirements necessary for identifying particular characteristics important to specific applications. Those may be specified by using the suffixes in accordance with Section 5.

1.3 The values stated in SI units are to be regarded as the standard.

Note 1-This specification and ISO 7391-1 and ISO 7391-2 address the same subject matter, but differ in technical content.

1.4 The following hazards caveat pertains only to the test methods portion, Section 12, of this specification. This standard does not purport to address all safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability or regulatory limitations prior to use.

abstract:

This specification covers unfilled and reinforced polycarbonate and polycarbonate copolymer materials suitable for injection molding, blow molding, and extrusion. Some of these compositions may... View More

Document History

December 1, 2021
Standard Classification System and Basis for Specification for Polycarbonate (PC) Unfilled and Reinforced Material
1.1 This classification system covers unfilled and reinforced polycarbonate and polycarbonate copolymer materials suitable for injection molding, blow molding, and extrusion. Some of these...
May 15, 2015
Standard Classification System and Basis for Specification for Polycarbonate (PC) Unfilled and Reinforced Material
1.1 This classification system covers unfilled and reinforced polycarbonate and polycarbonate copolymer materials suitable for injection molding, blow molding, and extrusion. Some of these...
ASTM D3935-09
April 15, 2009
Standard Specification for Polycarbonate (PC) Unfilled and Reinforced Material
1.1 This specification covers unfilled and reinforced polycarbonate and polycarbonate copolymer materials suitable for injection molding, blow molding, and extrusion. Some of these compositions may...
March 10, 2002
Standard Specification for Polycarbonate (PC) Unfilled and Reinforced Material
1.1 This specification covers unfilled and reinforced polycarbonate and polycarbonate copolymer materials suitable for injection molding, blow molding, and extrusion. Some of these compositions may...
March 10, 2002
Standard Specification for Polycarbonate (PC) Unfilled and Reinforced Material
1.1 This specification covers unfilled and reinforced polycarbonate and polycarbonate copolymer materials suitable for injection molding, blow molding, and extrusion. Some of these compositions may...
March 10, 2002
Standard Specification for Polycarbonate (PC) Unfilled and Reinforced Material
1.1 This specification covers unfilled and reinforced polycarbonate and polycarbonate copolymer materials suitable for injection molding, blow molding, and extrusion. Some of these compositions may...
Advertisement