DSF/FprEN ISO 14713-1

Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 1: General principles of design and corrosion resistance (ISO/FDIS 14713-1:2009)

pending
Organization: DS
Status: pending
Page Count: 28
ICS Code (Metal structures): 91.080.10
ICS Code (Metallic coatings): 25.220.40
scope:

This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be zinc coated for corrosion protection and the level of corrosion resistance provided by zinc coatings applied to iron or steel articles, exposed to a variety of environments. Initial protection is covered in relation to . available standard processes, . design considerations, and . environments for use. This part of ISO 14713 applies to zinc coatings applied by the following processes: a) hot dip galvanized coatings (applied after fabrication); b) hot dip galvanized coatings (applied onto continuous sheet); c) sherardized coatings; d) thermal sprayed coatings; e) mechanically plated coatings; f) electrodeposited coatings. These guidelines and recommendations do not deal with the maintenance of corrosion protection in service for steel with zinc coatings. Guidance on this subject can be found in ISO 12944-5 and ISO 12944-8. NOTE There are a variety of product-related standards (e.g. for nails, fasteners, ductile iron pipes, etc.) which provide specific requirements for the applied zinc coating systems which go beyond any general guidance presented in this part of ISO 14713. These specific product-related requirements will take precedence over these general recommendations.

Document History

May 16, 2017
Zinc coatings – Guidelines and recommendations for the protection against corrosion of iron and steel in structures – Part 1: General principles of design and corrosion resistance (ISO 14713-1:2017)
ISO 14713-1:2017 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be zinc coated for corrosion protection and the level of...
May 23, 2011
Zinc coatings – Guidelines and recommendations for the protection against corrosion of iron and steel in structures – Part 1: General principles of design and corrosion resistance
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be zinc coated for corrosion protection and the level...
January 20, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 1: General principles of design and corrosion resistance
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be zinc coated for corrosion protection and the level...
DSF/FprEN ISO 14713-1
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 1: General principles of design and corrosion resistance (ISO/FDIS 14713-1:2009)
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be zinc coated for corrosion protection and the level...
Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Zinc coatings - Part 1: General principles of design and corrosion resistance (ISO/DIS 14713-1:2008)
This international standard provides guidance and recommendations regarding the general principles of design which are appropriate for articles to be zinc coated for corrosion protection and the...
Advertisement