ASME/BPVC - 2203-1
2203-1 Omission of Lifting Device Requirements for Pressure Relief Valves on Air, Water Over 140°F, or Steam Service Section VIII, Division 1 Supp 10
inactive, Most Current
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 1 |
scope:
Inquiry: Under what conditions may the lifting device specified in Section VIII, Division 1, para. UG-136(a)(3) and Section VIII, Division 2, para. 1-101 for each pressure relief valve on air, water over 140°F, or steam service be omitted?
Document History
2203-1
July 1, 2007
2203-1 Omission of Lifting Device Requirements for Pressure Relief Valves on Air, Water Over 140°F, or Steam Service Section VIII, Division 1 Supp 10
Inquiry: Under what conditions may the lifting device specified in Section VIII, Division 1, para. UG-136(a)(3) and Section VIII, Division 2, para. 1-101 for each pressure relief valve on air, water...
July 1, 2007
2203 Omission of Lifting Device Requirements for Pressure Relief Valves on Air, Water Over 140 Degrees F, or Steam Service Section VIII, Divisions 1 and 2
Inquiry: Under what conditions may the lifting device specified in Section VIII, Division 1, para. UG-136(a)(3) and Section VIII, Division 2, para. 1-101 for each pressure relief valve on air, water...