DS/CEN/TS 1852-2
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 2: Guidance for the assessment of conformity
| Organization: | DS |
| Publication Date: | 11 August 2009 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
1.1 General This draft Technical Specification gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system. This draft Technical Specification includes: a) requirements for materials, components, joints and assemblies given in EN 1852-1; b) requirements for the manufacturer's quality system; NOTE 1 It is recommended that the quality system conforms to EN ISO 9001:1994 [1]. c) definitions and procedures to be applied if third party certification is involved. NOTE 2 If third party certification is involved, it is recommended that the certification body is accredited to EN 45011:1998 [2] or EN 45012:1998 [3], as applicable. 1.2 Applicability This draft Technical Specification is applicable to piping systems made of polypropylene (PP) intended to be used for: a) non-pressure underground drainage and sewerage outside the building structure (application area code ""U""), reflected in the marking of products by ""U"", and b) for non-pressure underground drainage and sewerage for both buried in the ground within the building structure (application area code ""D"") and outside the building structure (application area code ""U""), reflected in the marking of products by ""UD"".
Document History