DS/EN 1760-1
Safety of machinery - Pressure sensitive protective devices - Part 1: General principles for the design and testing of pressure sensitive mats and pressure sensitive floors
| Organization: | DS |
| Publication Date: | 29 June 2009 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This Standard specifies requirements for pressure sensitive mats and floors normally actuated by the feet for use as safety devices to protect persons from dangerous machinery. The minimum safety requirements for the performance, marking and documentation are given. The Standard covers pressure sensitive mats and floors, regardless of type of energy used, e.g. electrical, hydraulic, pneumatic or mechanical. This standard covers mats and floors designed to detect: a) Persons weighing more than 35 kg; b) And persons (e.g. children) weighing more than 20 kg. The detection of persons weighing less than 20 kg is not covered by this standard. This European Standard does not specify the dimensions or the configuration of the effective sensing area of pressure sensitive mat(s) or floor(s) in relation to any particular application.
Document History