DS/EN 1218-3 + A1
Safety of woodworking machines – Tenoning machines – Part 3: Hand fed tenoning machines with sliding table for cutting structural timbers
| Organization: | DS |
| Publication Date: | 22 July 2009 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Woodworking machines): | 79.120.10 |
scope:
This document deals with the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to hand fed tenoning machines with sliding table for cutting structural timbers, hereinafter referred to as ""machines"". "" This European Standard does not apply to: - machines where the tenon is produced by means of milling tools; - machines designed for a tool spindle speed exceeding 6000 min-1; - machines where the cuts are made on both ends of the workpiece during one cycle; - combined machines used for tenoning (see !EN 940:2008""); - the tenoning attachment on a vertical spindle moulding machine (see !EN 848 1:2007""). For Computer Numerically Controlled (CNC) machines this European Standard does not cover hazards related to Electro-Magnetic Compatibility (EMC). This European Standard is primarily directed to machines which are manufactured after the date of issue of this European Standard.
Document History