ISO 3908
Hardmetals — Determination of insoluble (free) carbon — Gravimetric method
| Organization: | ISO |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This International Standard specifies a gravimetric method for the determination of the mass fraction of insoluble (free) carbon in carbides and hardmetals.
This method is applicable to
- carbides of hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium,
- mixtures of these carbides and binder metals, free of lubricant, and
- all grades of presintered or sintered hardmetals, produced from these carbides,
having a mass fraction of insoluble carbon between 0,02 % and 0,5 %.
Document History