MODUK - DEF STAN 42-6
Extinguisher, Fire, Dry Powder 25 lb (11 kg) Capacity
inactive, Most Current
| Organization: | MODUK |
| Publication Date: | 1 February 1982 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This specification relates to the standard portable, dry powder, fire extinguisher of 25 lb capacity conforming to BS 5423 and the detailed requirements of DOE drawing MDG 707.
Details of the expelling gas pressure charge and the dry powder charge are not covered by this specification.
Document History
DEF STAN 42-6
February 1, 1982
Extinguisher, Fire, Dry Powder 25 lb (11 kg) Capacity
This specification relates to the standard portable, dry powder, fire extinguisher of 25 lb capacity conforming to BS 5423 and the detailed requirements of DOE drawing MDG 707.
Details of the...