SN - NS-EN 4072:2009

Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C

inactive, Most Current
Organization: SN
Publication Date: 1 October 2009
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4072:2009
October 1, 2009
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
Advertisement