DSF/prEN ISO 28927-11

Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 11: Stone hammers (ISO/DIS 28927-11:2009)

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Pneumatic tools): 25.140.10
ICS Code (Hand-held tools in general): 25.140.01
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held stone hammers. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a stone hammer when operated in laboratory conditions. This Standard applies to engraving pens and stone hammers intended for use by stone masons. The machines covered by this part of ISO 28927 may be pneumatically driven, or driven by other means. Typical machines are illustrated in Figures 1-4. This part of ISO 28927 applies to the machines mentioned in clause 5. It does not apply to demolition hammers or to chipping hammers primarily intended for use on metal or in construction. It is intended that the results can be used to compare different models of the same type of machine.

Document History

March 1, 2011
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 11: Stone hammers
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held stone hammers. It is a type-test procedure for establishing the...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 11: Stone hammers (ISO/FDIS 28927-11:2010)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held stone hammers. It is a type-test procedure for establishing the...
DSF/prEN ISO 28927-11
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 11: Stone hammers (ISO/DIS 28927-11:2009)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held stone hammers. It is a type-test procedure for establishing the...
Advertisement