ETSI - EN 300 476-5
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 5: Data Link Control (DLC) Layer - Fixed Radio Termination (FT)
| Organization: | ETSI |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 58 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Data Link Control layer at the Fixed Termination as defined in EN 300 175-4 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4].
The supplier of an implementation which is claimed to conform to EN 300 175-4 [2] is required to complete a copy of the PICS proforma provided in the annex A of the present document.
Document History