ISO 5631-1

Paper and board — Determination of colour by diffuse reflectance — Part 1: Indoor daylight conditions (C/2 degrees)

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2009
Status: inactive
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss.

This part of ISO 5631 is not applicable to coloured papers or boards which incorporate fluorescent dyes or pigments. It may be used to determine the colour of papers or boards which contain fluorescent whitening agents provided the UV content of the illumination on the test piece has been adjusted to conform to that in the CIE illuminant C, using a fluorescent reference standard provided by an ISO/TC 6 authorized laboratory, as described in ISO 2470-1.

Document History

July 1, 2022
Paper and board — Determination of colour by diffuse reflectance — Part 1: Indoor daylight conditions (C/2°)
This document specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. This document is not applicable to coloured...
November 1, 2015
Paper and board - Determination of colour by diffuse reflectance - Part 1: Indoor daylight conditions (C/2°)
This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. This part of ISO 5631 is not applicable...
ISO 5631-1
October 15, 2009
Paper and board — Determination of colour by diffuse reflectance — Part 1: Indoor daylight conditions (C/2 degrees)
This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. This part of ISO 5631 is not applicable...

References

Advertisement