ISO 5753-1

Rolling bearings — Internal clearance — Part 1: Radial internal clearance for radial bearings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2009
Status: active
Page Count: 20
ICS Code (Rolling bearings): 21.100.20
scope:

This part of ISO 5753 specifies values of radial internal clearance for the following types of radial rolling bearings:

- radial contact groove ball bearings, except those for insert bearings,

- double-row self-aligning ball bearings,

- cylindrical roller bearings,

- needle roller bearings, except drawn cup needle roller bearings,

- toroidal roller bearings,

- double-row self-aligning roller bearings.

It gives radial internal clearance values for all six types of bearing with cylindrical bore and also for double-row self-aligning ball bearings, cylindrical roller bearings, toroidal roller bearings and double-row self-aligning roller bearings with tapered bore.

Values of radial internal clearance for insert bearings are specified in ISO 9628.

Document History

ISO 5753-1
October 15, 2009
Rolling bearings — Internal clearance — Part 1: Radial internal clearance for radial bearings
This part of ISO 5753 specifies values of radial internal clearance for the following types of radial rolling bearings: — radial contact groove ball bearings, except those for insert bearings, —...

References

Advertisement