DS/EN 14010
Safety of machinery - Equipment for power driven parking of motor vehicles - Safety and EMC requirements for design, manufacturing, erection and commissioning stages
| Organization: | DS |
| Publication Date: | 8 September 2009 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Other lifting equipment): | 53.020.99 |
scope:
1.1 This European Standard deals with the technical requirements to minimise the risks due to the hazards listed in clause 4, which can arise during installation , operation and maintenance of permanently installed equipment and systems for the power driven parking of motor vehicles, as defined in 3.1 to 3.4 below. Requirements are also given on the provision of information for use, which includes requirements for the drafting of the instructions. Electromagnetic compatibility requirements are also covered. 1.2 This European Standard applies to equipment and systems for the power driven parking of motor vehicles which have four wheels, are within a maximum size envelope of 5,30 m long, by 2,30 m wide, by 2,20 m high and have a mass less than 2500 kg. The equipment can be manually or automatically controlled. 1.3 This standard does not cover: a) vehicle lifts (see EN 1493); b) peripheral devices, which do not handle motor vehicles, e.g. parking meters, ticket machines; c) requirements related to the building even if they support directly stored vehicles; d) goods only lifts in accordance with EN 81-31; e) power driven parking equipment intended for lifting and/or transporting any person; f) transmission and interface of remote controls; g) automatic parking equipment with transfer areas which move; h) the use of power driven parking equipment by wheelchair users and deaf persons; i) the workplace of any attendant. 1.4 This standard does not deal with the following: a) hazards arising if loads, or other items fall from vehicles; b) hazards arising if fuel or oil leaks from vehicles; c) hazards caused by operating the equipment/system in electromagnetic fields outside the range of EN 61000-6-2; d) hazards caused by operating the equipment/system in areas subject to special regulations (e.g. explosive atmospheres, fire risks); e) hazards caused by the use of dangerous/toxic materials, e.g. special hydraulic oil; f) hazards caused by noise; g) hazard
Document History