DS/ISO 19144-1
Geographic information - Classification systems - Part 1: Classification system structure
| Organization: | DS |
| Publication Date: | 17 September 2009 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (IT applications in science): | 35.240.70 |
scope:
This part of ISO 19144 establishes the structure of a geographic information classification system, together with the mechanism for defining and registering the classifiers for such a system. It specifies the use of discrete coverages to represent the result of applying a classification system to a particular area and defines the technical structure of a register of classifiers in accordance with ISO 19135. This structure can be used to develop specific classification systems that address particular application areas, specified in other parts of ISO 19144.
Document History