DS/EN ISO 11546-2
Acoustics - Determination of sound insulation performances of enclosures - Part 2: Measurements in situ (for acceptance and verification purposes)
| Organization: | DS |
| Publication Date: | 22 September 2009 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
scope:
This part of ISO 11546 specifies in situ methods for the determination of the Sound insulation performante (insertion loss) of machine enclosures. lt applies to a total enclosure only and not to the individual Panels from which the enclosure is made. NOTES 1 Sound insulation for enclosure Panels such as wall elements, doors, windows, silencers, etc. should be measured in accordance with other relevant Standards. 2 Related Standards concern noise-attenuation measurements of enclosures under laboratoty conditions (ISO 11546-1) and cabins (ISO 11957). The measurement methods specified in this part of ISO 11546 are based on International Standards in the series ISO 3740, ISO 9614 and ISO 11200 (see table 1). Depending on the method Chosen, the Sound insulation Performance (insertion loss) of the enclosure is determined in terms of the reduction of Sound power level or Sound pressure level. Methods are given for measurements where the enclosure surrounds the actual Sound Source (machine). When these methods are not practicable, alternative measurements tan be performed with an artificial Sound Source. Such methods are also described in this part of ISO 11546.
Document History