DS/EN 302625 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); 5 GHz BroadBand Disaster Relief applications (BBDR); Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 14 October 2009
Status: active
ICS Code (Other equipment for radiocommunications): 33.060.99
scope:

The present document applies to equipment used in 5 GHz BroadBand Disaster Relief (BBDR) applications. The equipment is used by Disaster Relief (DR) emergency services which require efficient rapid deployment of incident ad-hoc networks. Applications are used temporarily by emergency services in all aspects of disaster situations, including disaster prevention and post event scenarios. For instance, they provide incident communications, video or robotic data applications, telecommand and telemetry parameters, critical data base queries, field reporting, data and location information exchange.

Document History

DS/EN 302625 V1.1.1
October 14, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); 5 GHz BroadBand Disaster Relief applications (BBDR); Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to equipment used in 5 GHz BroadBand Disaster Relief (BBDR) applications. The equipment is used by Disaster Relief (DR) emergency services which require efficient rapid...
Advertisement