DSF/prEN ISO 10437

Petroleum, petrochemical and natural gas industries - Steam turbines - Special-purpose applications (ISO/DIS 10437:2009)

pending
Organization: DS
Status: pending
Page Count: 152
ICS Code (Processing equipment): 75.180.20
scope:

This International Standard specifies the minimum requirements for steam turbines for special purpose applications for use in the petroleum, petrochemical and natural gas industries. These requirements include basic design, materials, fabrication, inspection testing and preparation for shipment. It also covers the related lube-oil systems, instrumentation, control systems and auxiliary equipment. It is not applicable to general-purpose steam turbines, which are covered in API Std 611.

Document History

November 26, 2003
Petroleum, petrochemical and natural gas industries - Steam turbines - Special-purpose applications
This International Standard specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of steam turbines for...
DSF/prEN ISO 10437
Petroleum, petrochemical and natural gas industries - Steam turbines - Special-purpose applications (ISO/DIS 10437:2009)
This International Standard specifies the minimum requirements for steam turbines for special purpose applications for use in the petroleum, petrochemical and natural gas industries. These...
Advertisement