ISO 21969
High-pressure flexible connections for use with medical gas systems
| Organization: | ISO |
| Publication Date: | 1 November 2009 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This International Standard applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use with the following medical gases:
- oxygen;
- nitrous oxide;
- air for breathing;
- helium;
- carbon dioxide;
- xenon;
- mixtures of the gases listed above;
- air for driving surgical tools;
- nitrogen for driving surgical tools;
- oxygen-enriched air.
This International Standard applies to high-pressure flexible connections intended to connect cylinders or cylinder bundles to manifolds within sources of supply of medical gas pipeline systems complying with ISO 7396-1.
This International Standard applies to high-pressure flexible connections intended to connect a cylinder to an inlet port of medical equipment (e.g. anaesthetic workstation or lung ventilator) fitted with an integral pressure regulator complying with ISO 10524-1.
This International Standard does not apply to high-pressure flexible connections intended to be used to fill cylinders nor does it apply to low-pressure flexible hose assemblies that are covered by ISO 5359.
Document History