DLA - SMD-5962-89889 REV B

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL 16-WORD BY 4-BIT REGISTER FILES, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 September 1992
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS870 Dual 16-word by 4-bit register files

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage: All inputs - - - - - - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc I/O ports - - - - - - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +5.5 V dc Voltage applied to a disabled three state output - - - +5.5 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - - +300°C Thermal resistance, Junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Maximum power dissipation (PD) 1/ - - - - - - - - - - - 605 mW Junction temperature (TJ) - - -- - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL): TC = +125°C - - - - - - - - - - - - - - - - - - - - 0.7 V dc TC = −55°C - - - - - - - - - - - - - - - - - - - - 0.8 V dc TC = +25°C - - - - - - - - - - - - - - - - - - - - - 0.8 V dc Maximum high level output current (IOH)- - - - - - - - −1.0 mA Maximum low level output current (IOL) - - - - - - - - 12 mA Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Width of WRITE pulse (tp [W bar]) - - - - - - - - - - - - - 12 ns minimum Setup times (ts): Address before write going low - - - - - - - - - - - 5 ns minimum Data before write going high - - - - - - - - - - - - 15 ns minimum Select before write going low - - - - - - - - - - - 12 ns minimum Hold times (th): Address after write going high - - - - - - - - - - - 0 ns minimum Data after write going high - - - - - - - - - - - - 0 ns minimum Select after write going high - - - - - - - - - - - 12 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications o not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 14, 2007
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, DUAL 16-WORD BY 4-BIT REGISTER FILES, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89889 REV B
September 2, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL 16-WORD BY 4-BIT REGISTER FILES, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 8, 1990
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL 16-WORD BY 4-BIT REGISTER FILES, MONOLITHIC SILICON
A description is not available for this item.
August 28, 1989
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL 16-WORD BY 4-BIT REGISTER FILES, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement